TE Connectivity 3A 250V Electronic Connector 5-103361-4

Description
6 Pos 2.54mm RA Shrouded Header, Male, Gold, 3A, 250V Product overview: 5-103361-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103361-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 2.54mm RA Shrouded Header, Male, Gold, 3A, 250V Product overview: 5-103361-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103361-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 250V Electronic Connector
316-5-103361-4
3A 250V Electronic Connector 316-5-103361-4
6 Pos 2.54mm RA Shrouded Header, Male, Gold, 3A, 250V Product overview: 5-103361-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103361-4 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm RA Shrouded Header, Male, Gold, 3A, 250V Product overview: 5-103361-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103361-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A32557-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32557-ND
Headers, Male Pins A32557-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity - 98K9527 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity
98K9527
Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity 98K9527
CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-5-103361-4 A32557-ND 98K9527
Product Name 3A 250V Electronic Connector Headers, Male Pins Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity
Gender Male / Plug
Termination Through Hole Through Hole Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data