TE Connectivity 3A 250V Electronic Connector 5-103361-2

Description
4 Pos 2.54mm Pitch Male Pin Header, Right Angle, Gold Contact, 3A, 250V Product overview: 5-103361-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103361-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 2.54mm Pitch Male Pin Header, Right Angle, Gold Contact, 3A, 250V Product overview: 5-103361-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103361-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 250V Electronic Connector
316-5-103361-2
3A 250V Electronic Connector 316-5-103361-2
4 Pos 2.54mm Pitch Male Pin Header, Right Angle, Gold Contact, 3A, 250V Product overview: 5-103361-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103361-2 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Pitch Male Pin Header, Right Angle, Gold Contact, 3A, 250V Product overview: 5-103361-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103361-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A33010-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33010-ND
Headers, Male Pins A33010-ND
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 5-103361-2 - 197768-5-103361-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-103361-2
197768-5-103361-2
Rectangular Connectors - 5-103361-2 197768-5-103361-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197768-5-103361-2 Packaging: Tube/Rail Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.214" (5.44mm) Contact Shape: Square Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197768-5-103361-2
Packaging: Tube/Rail
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.214" (5.44mm)
Contact Shape: Square
Temperature Range - Operating: -65°C to 105°C
Contact Length - Mating: 0.240" (6.10mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity - 98K9526 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity
98K9526
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity 98K9526
CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-103361-2 A33010-ND 197768-5-103361-2 98K9526
Product Name 3A 250V Electronic Connector Headers, Male Pins Rectangular Connectors - 5-103361-2 Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity
Gender Male / Plug
Termination Through Hole Solder Through Hole Right Angle
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data