TE Connectivity 5-103361-1 PCB Header
TE Connectivity 5-103361-1 PCB Header
TE Connectivity 5-103361-1 PCB Header
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
CONN HEADER RA 3POS SHROUDED
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
Header; Shrouded; Right Angle; PhosphorBronze; Thermoplastic; 3; 0.1 in.; 3 A
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6803369 | 6803369P | A35068-ND | 792-5-103361-1 | 79K2824 | 70042025 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | CONN HEADER RA 3POS SHROUDED | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Te Connectivity | Header; Shrouded; Right Angle; PhosphorBronze; Thermoplastic; 3; 0.1 in.; 3 A |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle; Right Angle | Right Angle | ||
| Termination | Solder | Solder | Through Hole Right Angle | Solder Tail, Thru-Hole | ||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole |