TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 5-103171-4

Description
MOD IV RECP PLTD 30 DPLX LF
Request a Quote Datasheet
Description
MOD IV RECP PLTD 30 DPLX LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 5-103171-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
5-103171-4
Connectors Crimp Contacts, Commercial, Stamped & Formed 5-103171-4
MOD IV RECP PLTD 30 DPLX LF

MOD IV RECP PLTD 30 DPLX LF

Buy Now
Rectangular Connector Contacts - A33428TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33428TR-ND
Rectangular Connector Contacts A33428TR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A33428CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33428CT-ND
Rectangular Connector Contacts A33428CT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 52K3681 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
52K3681
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 52K3681
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2787 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2787
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2787
CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-103171-4 A33428TR-ND 52K3681 28X2787
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details