"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
14 Pos 2.54mm Straight Shrouded Header, Male Pin, Gold/Tin Product overview: 5-103169-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103169-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 856349-5-103169-5
Series: AMPMODU Mod II
Features: Connector Header position
Package: Tray
Family Name: 103169
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 192
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2266-5-103169-5, A33120
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33120-ND | 316-5-103169-5 | 856349-5-103169-5 |
| Product Name | Headers, Male Pins | Electronic Connector | Rectangular Connectors - 5-103169-5 |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | ||
| Current Rating | 3.0 amps |