12 Pos 2.54mm Shrouded Header, Male Pin, Straight, Thru-Hole Product overview: 5-103169-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103169-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
12 MODII HDR DRST SHRD .100CL
5-103169-4 ROHS COMPLIANT: YES
12 MODII HDR DRST SHRD .100CL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-103169-4 | A33118-ND | 18R7763 |
| Product Name | Electronic Connector | Headers, Male Pins | 12 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Connector Type | Header Connector; Header |