TE Connectivity Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 5-103168-5.

Description
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 28AC9733 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
28AC9733
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 28AC9733
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9733
Product Name Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0147 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCB terminal block - 2624-3305 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers