TE Connectivity Headers, Male Pins 5-103168-3

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33040-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33040-ND
Headers, Male Pins A33040-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5-103168-3
Electronic Connector 316-5-103168-3
10 Pos 2.54mm Shrouded Header, Male, Solder, Thru-Hole Product overview: 5-103168-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103168-3 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Shrouded Header, Male, Solder, Thru-Hole Product overview: 5-103168-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103168-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header; Shrouded; Vertical; Phosphor Bronze; Thermoplastic; 10; Gold (30) - 70042697 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Shrouded; Vertical; Phosphor Bronze; Thermoplastic; 10; Gold (30)
70042697
Header; Shrouded; Vertical; Phosphor Bronze; Thermoplastic; 10; Gold (30) 70042697
Header; Shrouded; Vertical; Phosphor Bronze; Thermoplastic; 10; Gold (30)

Header; Shrouded; Vertical; Phosphor Bronze; Thermoplastic; 10; Gold (30)

Supplier's Site
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 99X4148 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
99X4148
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 99X4148
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33040-ND 316-5-103168-3 70042697 99X4148
Product Name Headers, Male Pins Electronic Connector Header; Shrouded; Vertical; Phosphor Bronze; Thermoplastic; 10; Gold (30) Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data