08 MODII HDR DRST SHRD .100CL
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
8 Pos 2.54mm Shrouded Header, Male, Gold, 3A, Thru-Hole Product overview: 5-103168-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103168-2 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER VERT 8POS 2.54MM
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-103168-2 | A33037-ND | 316-5-103168-2 | 99X4147 | 792-5-103168-2 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Headers, Male Pins | 3A Electronic Connector | Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | CONN HEADER VERT 8POS 2.54MM |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 8 # |