TE Connectivity Headers, Male Pins 5-103166-3

Description
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33081-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33081-ND
Headers, Male Pins A33081-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-103166-3
3A Electronic Connector 316-5-103166-3
10 Pos 2.54mm RA Shrouded Header, Male, 3A, Gold/Tin Product overview: 5-103166-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103166-3 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm RA Shrouded Header, Male, 3A, Gold/Tin Product overview: 5-103166-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103166-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5-103166-3 - 1129026-5-103166-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-103166-3
1129026-5-103166-3
Rectangular Connectors - 5-103166-3 1129026-5-103166-3
Manufacturer: Tyco Electronics Win Source Part Number: 1129026-5-103166-3 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 1129026-5-103166-3
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Rectangular Connectors - 5-103166-3 - 763882-5-103166-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-103166-3
763882-5-103166-3
Rectangular Connectors - 5-103166-3 763882-5-103166-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763882-5-103166-3 Series: AMPMODU Mod II Packaging: Tray Number of Positions: 10 Operating Temperature Range: -65°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Detent Lock Contact Material: Phosphor Bronze Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 103166 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.135" (3.43mm) Insulation Height: 0.400" (10.16mm) Contact Shape: Square Contact Length - Mating: 0.318" (8.08mm) Alternative Parts (Cross-Reference): 74162-0010; 74162-1510; 15-29-7510; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763882-5-103166-3
Series: AMPMODU Mod II
Packaging: Tray
Number of Positions: 10
Operating Temperature Range: -65°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Phosphor Bronze
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 103166
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.135" (3.43mm)
Insulation Height: 0.400" (10.16mm)
Contact Shape: Square
Contact Length - Mating: 0.318" (8.08mm)
Alternative Parts (Cross-Reference): 74162-0010; 74162-1510; 15-29-7510;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5-103166-3 Rohs Compliant Te Connectivity - 84AC3826 - Newark, An Avnet Company
Chicago, IL, United States
5-103166-3 Rohs Compliant Te Connectivity
84AC3826
5-103166-3 Rohs Compliant Te Connectivity 84AC3826
5-103166-3 ROHS COMPLIANT: YES

5-103166-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33081-ND 316-5-103166-3 1129026-5-103166-3 763882-5-103166-3 84AC3826
Product Name Headers, Male Pins 3A Electronic Connector Rectangular Connectors - 5-103166-3 Rectangular Connectors - 5-103166-3 5-103166-3 Rohs Compliant Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data