"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 856347-5-103166-1
Series: AMPMODU Mod II
Features: Connector Header position
Package: Tray
Family Name: 103166
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 232
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 51031661, -5-103166-1-CSI, -5-103166-1-LSI, 2266-5-103166-1, A33076
6 Pos 2.54mm RA Thru-Hole Header, 3A, 250VDC, Gold/Tin Product overview: 5-103166-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103166-1 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33076-ND | 856347-5-103166-1 | 316-5-103166-1 | 16M3112 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 5-103166-1 | 3A Electronic Connector | Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | |||
| Current Rating | 3.0 amps | 3.0 amps |