"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
11 MODII HDR SRST SHRD .100CL
11 MODII HDR SRST SHRD .100CL
CONN HEADER VERT 11POS 2.54MM
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-103080-9-ND | 5-103080-9 | 22R4454 | 5-103080-9 |
| Product Name | Headers, Male Pins | Connectors Crimp Housings, Series Mating PCB Headers | 11 Modii Hdr Srst Shrd .100Cl Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps |