TE Connectivity Headers, Male Pins 5-103080-2

Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A32980-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32980-ND
Headers, Male Pins A32980-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-103080-2
3A Electronic Connector 316-5-103080-2
4 Pos 2.54mm Shrouded Header HDR, Male, 3A, Straight, Thru-Hole Product overview: 5-103080-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103080-2 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Shrouded Header HDR, Male, 3A, Straight, Thru-Hole Product overview: 5-103080-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103080-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Te Connectivity - 40P9413 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Te Connectivity
40P9413
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Te Connectivity 40P9413
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A32980-ND 316-5-103080-2 40P9413
Product Name Headers, Male Pins 3A Electronic Connector Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data