TE Connectivity 3A 750V Electronic Connector 5-102975-4

Description
8 Pos 2.54mm RA Shrouded Header, Male Pin, Gold/Tin, 3A, 750V Product overview: 5-102975-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102975-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos 2.54mm RA Shrouded Header, Male Pin, Gold/Tin, 3A, 750V Product overview: 5-102975-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102975-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 750V Electronic Connector
316-5-102975-4
3A 750V Electronic Connector 316-5-102975-4
8 Pos 2.54mm RA Shrouded Header, Male Pin, Gold/Tin, 3A, 750V Product overview: 5-102975-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102975-4 can be used for catalog matching and distributor lookup.

8 Pos 2.54mm RA Shrouded Header, Male Pin, Gold/Tin, 3A, 750V Product overview: 5-102975-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102975-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5-102975-4 - 763881-5-102975-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-102975-4
763881-5-102975-4
Rectangular Connectors - 5-102975-4 763881-5-102975-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763881-5-102975-4 Series: AMPMODU Mod II Packaging: Bulk Number of Positions: 8 Operating Temperature Range: -65°C ~ 105°C Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.238" (6.05mm) Contact Shape: Square Contact Length - Mating: 0.318" (8.08mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763881-5-102975-4
Series: AMPMODU Mod II
Packaging: Bulk
Number of Positions: 8
Operating Temperature Range: -65°C ~ 105°C
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
Contact Length - Mating: 0.318" (8.08mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Headers, Male Pins - 5-102975-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-102975-4-ND
Headers, Male Pins 5-102975-4-ND
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 5-102975-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
5-102975-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5-102975-4
CONN HEADER R/A 8POS 2.54MM

CONN HEADER R/A 8POS 2.54MM

Supplier's Site
08 Modii Hdr Drra B/a .100Cl Te Connectivity - 22R4445 - Newark, An Avnet Company
Chicago, IL, United States
08 Modii Hdr Drra B/a .100Cl Te Connectivity
22R4445
08 Modii Hdr Drra B/a .100Cl Te Connectivity 22R4445
08 MODII HDR DRRA B/A .100CL

08 MODII HDR DRRA B/A .100CL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-102975-4 763881-5-102975-4 5-102975-4-ND 5-102975-4 22R4445
Product Name 3A 750V Electronic Connector Rectangular Connectors - 5-102975-4 Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 08 Modii Hdr Drra B/a .100Cl Te Connectivity
Termination Through Hole Solder Solder
Voltage Rating 750 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Connector Type Rectangular Connectors, Heavy Duty Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data