10 Pos 2.54mm Shrouded Header, Male, Straight, 3A, 300V Product overview: 5-102618-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102618-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
CONN HEADER VERT 10POS 2.54MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-102618-3 | A33041-ND | 792-5-102618-3 |
| Product Name | 3A 300V Electronic Connector | Headers, Male Pins | CONN HEADER VERT 10POS 2.54MM |
| Gender | Male / Plug | ||
| Termination | Through Hole | Solder | |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |
| Connector Type | Header Connector; Header |