TE Connectivity Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Te Connectivity 5-102202-2.

Description
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Te Connectivity - 26AC8013 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Te Connectivity
26AC8013
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Te Connectivity 26AC8013
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8013
Product Name Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products