TE Connectivity Terminal Blocks - Barrier Blocks 4PCV-10-006

Description
CONN BARRIER STRP 10CIRC 0.325"
Request a Quote Datasheet
Description
CONN BARRIER STRP 10CIRC 0.325"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A112165-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A112165-ND
Terminal Blocks - Barrier Blocks A112165-ND
CONN BARRIER STRP 10CIRC 0.325"

CONN BARRIER STRP 10CIRC 0.325"

Buy Now Datasheet
Barrier Terminal Blocks - 4PCV-10-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
4PCV-10-006
Barrier Terminal Blocks 4PCV-10-006
Barrier Terminal Blocks 4PCV-10-006=4PCV ASSEMBLY

Barrier Terminal Blocks 4PCV-10-006=4PCV ASSEMBLY

Buy Now Datasheet
Terminal Block, Barrier, 10 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 89C0543 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
89C0543
Terminal Block, Barrier, 10 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 89C0543
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-12AWG; Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10 POSITION, 22-12AWG; Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A112165-ND 4PCV-10-006 89C0543
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Terminal Block, Barrier, 10 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 8.26 mm (0.33 inches) 8.26 mm (0.33 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546570-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Pluggable Terminal Blocks - 1444079 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details