TE Connectivity Terminal Blocks - Barrier Blocks 4PCV-08-006

Description
CONN BARRIER STRIP 8CIRC 0.325"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 8CIRC 0.325"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A114596-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A114596-ND
Terminal Blocks - Barrier Blocks A114596-ND
CONN BARRIER STRIP 8CIRC 0.325"

CONN BARRIER STRIP 8CIRC 0.325"

Buy Now Datasheet
Terminal Block, Barrier, 8 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 13H6454 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
13H6454
Terminal Block, Barrier, 8 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 13H6454
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-12AWG; Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 22-12AWG; Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 4PCV-08-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
4PCV-08-006
Barrier Terminal Blocks 4PCV-08-006
Barrier Terminal Blocks TRI-BARRIER .325" 8P

Barrier Terminal Blocks TRI-BARRIER .325" 8P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A114596-ND 13H6454 4PCV-08-006
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 8 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity Barrier Terminal Blocks
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 8.26 mm (0.33 inches) 8.26 mm (0.33 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437652-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1444323 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details