Barrier Terminal Blocks TRI-BARRIER .325" 6P
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:6Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 4PCV-06-006 | 72C4507 |
| Product Name | Barrier Terminal Blocks | Terminal Block, Barrier, 6 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Barrier Terminal Blocks | |
| # of Contacts | 6 | |
| Contacts Pitch | 8.26 mm (0.33 inches) |