TE Connectivity Pitch Spacing Buchanan - Te Connectivity 4PCV-05-006.

Description
Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Buchanan - Te Connectivity - 15AC1653 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Buchanan - Te Connectivity
15AC1653
Pitch Spacing Buchanan - Te Connectivity 15AC1653
Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper RoHS Compliant: Yes

Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1653
Product Name Pitch Spacing Buchanan - Te Connectivity
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details