TE Connectivity Terminal Blocks - Barrier Blocks 4PCV-05-006

Description
CONN BARRIER STRIP 5CIRC 0.325"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 5CIRC 0.325"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 4PCV-05-006-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
4PCV-05-006-ND
Terminal Blocks - Barrier Blocks 4PCV-05-006-ND
CONN BARRIER STRIP 5CIRC 0.325"

CONN BARRIER STRIP 5CIRC 0.325"

Buy Now Datasheet
Terminal Block, Barrier, 5Pos, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 73C3624 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5Pos, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
73C3624
Terminal Block, Barrier, 5Pos, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 73C3624
TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Rows:1 RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site
Barrier Terminal Blocks - 4PCV-05-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
4PCV-05-006
Barrier Terminal Blocks 4PCV-05-006
Barrier Terminal Blocks TRI-BARRIER .325" 5P

Barrier Terminal Blocks TRI-BARRIER .325" 5P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4PCV-05-006-ND 73C3624 4PCV-05-006
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 5Pos, 22-12Awg; Pitch Spacing Buchanan Te Connectivity Barrier Terminal Blocks
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 8.26 mm (0.33 inches) 8.26 mm (0.33 inches)
Unlock Full Specs
to access all available technical data