TE Connectivity Power Line Filter, 4A, 250Vac; Voltage Rating Corcom Te Connectivity 4EHZ1

Description
POWER LINE FILTER, 4A, 250VAC; Voltage Rating:250VAC; Current Rating:4A; Product Range:HZ Series; Capacitance:0.74µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:7mH; Leakage Current Max:5µA RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 4A, 250VAC; Voltage Rating:250VAC; Current Rating:4A; Product Range:HZ Series; Capacitance:0.74µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:7mH; Leakage Current Max:5µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 4A, 250Vac; Voltage Rating Corcom Te Connectivity - 45T0068 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 4A, 250Vac; Voltage Rating Corcom Te Connectivity
45T0068
Power Line Filter, 4A, 250Vac; Voltage Rating Corcom Te Connectivity 45T0068
POWER LINE FILTER, 4A, 250VAC; Voltage Rating:250VAC; Current Rating:4A; Product Range:HZ Series; Capacitance:0.74µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:7mH; Leakage Current Max:5µA RoHS Compliant: Yes

POWER LINE FILTER, 4A, 250VAC; Voltage Rating:250VAC; Current Rating:4A; Product Range:HZ Series; Capacitance:0.74µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:7mH; Leakage Current Max:5µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45T0068
Product Name Power Line Filter, 4A, 250Vac; Voltage Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Line Filter Modules - 174-100KEHD10ABSDHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details