TE Connectivity 4Db-R108-08-085=4Db Series S Amp Te Connectivity 4DB-R108-08-085

Description
4DB-R108-08-085=4DB SERIES - S
Description
4DB-R108-08-085=4DB SERIES - S
Datasheet
Datasheet Summary
Powered by GS/AI

The 4DB series from TE Connectivity is a dual-barrier terminal block designed for PCB and panel mount applications, with a centerline spacing of 0.325 inches, supporting 2 to 30 circuits. It accommodates wire ranges from 14 to 22 AWG, with a maximum current rating of 20 A and a maximum voltage rating of 150 V or 300 V. The product features bind head or wire clamp screws and is available with various contact styles including PCB pins, quick connect, and solder turret terminals. It is molded to length and includes integral standoffs for improved corrosion resistance. Accessories such as jumpers and quick connect tabs are compatible.

Datasheet Summary
Powered by GS/AI

The 4DB series from TE Connectivity is a dual-barrier terminal block designed for PCB and panel mount applications, with a centerline spacing of 0.325 inches, supporting 2 to 30 circuits. It accommodates wire ranges from 14 to 22 AWG, with a maximum current rating of 20 A and a maximum voltage rating of 150 V or 300 V. The product features bind head or wire clamp screws and is available with various contact styles including PCB pins, quick connect, and solder turret terminals. It is molded to length and includes integral standoffs for improved corrosion resistance. Accessories such as jumpers and quick connect tabs are compatible.

Suppliers

Company
Product
Description
Supplier Links
4Db-R108-08-085=4Db Series S Amp Te Connectivity - 15H7596 - Newark, An Avnet Company
Chicago, IL, United States
4Db-R108-08-085=4Db Series S Amp Te Connectivity
15H7596
4Db-R108-08-085=4Db Series S Amp Te Connectivity 15H7596
4DB-R108-08-085=4DB SERIES - S

4DB-R108-08-085=4DB SERIES - S

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15H7596
Product Name 4Db-R108-08-085=4Db Series S Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details