TE Connectivity Terminal Blocks - Barrier Blocks 4DB-P108-07

Description
CONN BARRIER STRIP 7CIRC 0.325"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 7CIRC 0.325"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98477-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98477-ND
Terminal Blocks - Barrier Blocks A98477-ND
CONN BARRIER STRIP 7CIRC 0.325"

CONN BARRIER STRIP 7CIRC 0.325"

Buy Now Datasheet
Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 23C8460 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
23C8460
Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 23C8460
TERMINAL BLOCK, BARRIER, 7 POSITION, 22-12AWG; Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 7 POSITION, 22-12AWG; Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number A98477-ND 23C8460
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175B-1-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1405/005-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details