TE Connectivity No. Of Rows Amp Te Connectivity 4DB-P107-02.

Description
No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.26mm; Rated Current:20A; Rated Voltage:300V; Product Range:Buchanan 4DB Series RoHS Compliant: Yes
Description
No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.26mm; Rated Current:20A; Rated Voltage:300V; Product Range:Buchanan 4DB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Rows Amp Te Connectivity - 24AC2147 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Rows Amp Te Connectivity
24AC2147
No. Of Rows Amp Te Connectivity 24AC2147
No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.26mm; Rated Current:20A; Rated Voltage:300V; Product Range:Buchanan 4DB Series RoHS Compliant: Yes

No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.26mm; Rated Current:20A; Rated Voltage:300V; Product Range:Buchanan 4DB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24AC2147
Product Name No. Of Rows Amp Te Connectivity
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.357 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2000-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers