TE Connectivity Connector Hardware, Mounts, Locks & Retainers 499991-3

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 8.5 MM  [.335 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Military Polarizer Hardware Accessory Function : Position Assurance
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 8.5 MM  [.335 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Military Polarizer Hardware Accessory Function : Position Assurance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 499991-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
499991-3
Connector Hardware, Mounts, Locks & Retainers 499991-3
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 8.5 MM  [.335 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Military Polarizer Hardware Accessory Function : Position Assurance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Product Length : 8.5 MM  [.335 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Military Polarizer
  • Hardware Accessory Function : Position Assurance
Buy Now
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 499991-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
499991-3
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 499991-3
POLARIZER AMP-LATCH 1000/BAG

POLARIZER AMP-LATCH 1000/BAG

Buy Now
Polarizer Amp-Latch 1000/bag Rohs Compliant Amp - Te Connectivity - 33B9237 - Newark, An Avnet Company
Chicago, IL, United States
Polarizer Amp-Latch 1000/bag Rohs Compliant Amp - Te Connectivity
33B9237
Polarizer Amp-Latch 1000/bag Rohs Compliant Amp - Te Connectivity 33B9237
POLARIZER AMP-LATCH 1000/BAG ROHS COMPLIANT: YES

POLARIZER AMP-LATCH 1000/BAG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 499991-3 499991-3 33B9237
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Polarizer Amp-Latch 1000/bag Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products