TE Connectivity Connector Hardware, Mounts, Locks & Retainers 499991-2

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 8.5 MM  [.334 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Military Polarizer Hardware Accessory Function : Position Assurance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 8.5 MM  [.334 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Military Polarizer Hardware Accessory Function : Position Assurance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 499991-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
499991-2
Connector Hardware, Mounts, Locks & Retainers 499991-2
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 8.5 MM  [.334 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Military Polarizer Hardware Accessory Function : Position Assurance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Product Length : 8.5 MM  [.334 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Military Polarizer
  • Hardware Accessory Function : Position Assurance
Buy Now
Rectangular Connector Accessories - A24195-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A24195-ND
Rectangular Connector Accessories A24195-ND
Connector Polarizing Device (Key, Plug, Post) For AMP-LATCH Series

Connector Polarizing Device (Key, Plug, Post) For AMP-LATCH Series

Buy Now Datasheet
Polarizer Amp-Latch 50/bag Amp - Te Connectivity - 76AC7395 - Newark, An Avnet Company
Chicago, IL, United States
Polarizer Amp-Latch 50/bag Amp - Te Connectivity
76AC7395
Polarizer Amp-Latch 50/bag Amp - Te Connectivity 76AC7395
POLARIZER AMP-LATCH 50/BAG

POLARIZER AMP-LATCH 50/BAG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 499991-2 A24195-ND 76AC7395
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Polarizer Amp-Latch 50/bag Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25963-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
4 suppliers
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers