TE Connectivity Connector Hardware, Mounts, Locks & Retainers 499712-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 5.58 MM  [.22 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 5.58 MM  [.22 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 499712-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
499712-1
Connector Hardware, Mounts, Locks & Retainers 499712-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 5.58 MM  [.22 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Product Length : 5.58 MM  [.22 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - ASKP01-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
ASKP01-ND
Rectangular Connector Accessories ASKP01-ND
Connector Polarizing Device (Key, Plug, Post) For AMP-LATCH Series

Connector Polarizing Device (Key, Plug, Post) For AMP-LATCH Series

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 499712-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
499712-1
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 499712-1
KEYING PLUGNOVO RCPT

KEYING PLUGNOVO RCPT

Buy Now
Rectangular Connectors - 499712-1 - 729073-499712-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 499712-1
729073-499712-1
Rectangular Connectors - 499712-1 729073-499712-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 729073-499712-1 Accessory Type: Polarizing Device (Key, Plug, Post) For Use With/Related Products: AMP-LATCH Series Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 729073-499712-1
Accessory Type: Polarizing Device (Key, Plug, Post)
For Use With/Related Products: AMP-LATCH Series
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 499712-1 ASKP01-ND 499712-1 729073-499712-1
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Rectangular Connectors - 499712-1
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0534-001-0001-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details