Body Features Twisted Pair Cable Conductor Material : Silver-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Red, Black
Configuration Features Number of Conductors : 2 Number of Strands : 19
Dimensions Conductor Diameter : .94 MM [.037 INCH ] Overall Outside Diameter : 2.66 MM [.102 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20
Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600
Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Twisted Pair Cable Conductor Material : Silver-Coated Copper
- Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color : Red, Black
Configuration Features
- Number of Conductors : 2
- Number of Strands : 19
Dimensions
- Conductor Diameter : .94 MM [.037 INCH ]
- Overall Outside Diameter : 2.66 MM [.102 INCH ]
- Strand Size (AWG) : 32
- Wire Size (AWG) : 20
Electrical Characteristics
- Twisted Pair Cable Voltage Rating (VAC) : 600
Product Type Features
- Cable Style : Primary
- Product Classification : Cable - High Performance - Spec 44, 55 and RCW
- Product Type : Cable
- Twisted Pair Cable Type : Spec 55
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]