TE Connectivity Connector Hardware, Mounts, Locks & Retainers 499287-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 22.1 MM  [.87 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Universal Header Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 22.1 MM  [.87 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Universal Header Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 499287-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
499287-1
Connector Hardware, Mounts, Locks & Retainers 499287-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Length : 22.1 MM  [.87 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Universal Header Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Product Length : 22.1 MM  [.87 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Universal Header Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Rectangular Connector Accessories - 499287-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
499287-1-ND
Rectangular Connector Accessories 499287-1-ND
Connector Ejector Latch For AMP-LATCH Series

Connector Ejector Latch For AMP-LATCH Series

Buy Now Datasheet
Universal Header Latch Rohs Compliant Amp - Te Connectivity - 66F3106 - Newark, An Avnet Company
Chicago, IL, United States
Universal Header Latch Rohs Compliant Amp - Te Connectivity
66F3106
Universal Header Latch Rohs Compliant Amp - Te Connectivity 66F3106
UNIVERSAL HEADER LATCH ROHS COMPLIANT: YES

UNIVERSAL HEADER LATCH ROHS COMPLIANT: YES

Supplier's Site
CONN HEADER LATCH W/OUT PUSHTABS - 792-499287-1 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER LATCH W/OUT PUSHTABS
792-499287-1
CONN HEADER LATCH W/OUT PUSHTABS 792-499287-1
CONN HEADER LATCH W/OUT PUSHTABS

CONN HEADER LATCH W/OUT PUSHTABS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 499287-1 499287-1-ND 66F3106 792-499287-1
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Universal Header Latch Rohs Compliant Amp - Te Connectivity CONN HEADER LATCH W/OUT PUSHTABS
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products