TE Connectivity Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 499252-5

Description
010 STRAIN RELIEF A-L RCPT
Request a Quote Datasheet
Description
010 STRAIN RELIEF A-L RCPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 499252-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
499252-5
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 499252-5
010 STRAIN RELIEF A-L RCPT

010 STRAIN RELIEF A-L RCPT

Buy Now
Connectors, Interconnects - Rectangular Connectors - Accessories - 1211586-499252-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1211586-499252-5
Connectors, Interconnects - Rectangular Connectors - Accessories 1211586-499252-5
Win Source Part Number: 1211586-499252-5 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: AMP-Latch Number of Positions: 10 Package: Bulk Accessory Type: Strain Relief For Use With/Related Products: AMP-LATCH Series Standard Package: 500 Alternative Parts (Cross-Reference): 499252-5.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: ASSR10,-2-42935-7201 -SI,-2-42935-7201-SI -ND,4992525,-499252- 5-SI Base Product Number: 499252

Win Source Part Number: 1211586-499252-5
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: AMP-Latch
Number of Positions: 10
Package: Bulk
Accessory Type: Strain Relief
For Use With/Related Products: AMP-LATCH Series
Standard Package: 500
Alternative Parts (Cross-Reference): 499252-5.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: ASSR10,-2-42935-7201-SI,-2-42935-7201-SI-ND,4992525,-499252-5-SI
Base Product Number: 499252

Buy Now Datasheet
PCB Connector Accessories - 4542441 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
4542441
PCB Connector Accessories 4542441
10 way IDC strain relief

10 way IDC strain relief

Supplier's Site
PCB Connector Accessories - 1649416 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
1649416
PCB Connector Accessories 1649416
10 way IDC strain relief

10 way IDC strain relief

Supplier's Site
Rectangular Connector Accessories - ASSR10-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
ASSR10-ND
Rectangular Connector Accessories ASSR10-ND
Connector Strain Relief For AMP-LATCH Series

Connector Strain Relief For AMP-LATCH Series

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 499252-5 1211586-499252-5 4542441 ASSR10-ND
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Connectors, Interconnects - Rectangular Connectors - Accessories PCB Connector Accessories Rectangular Connector Accessories
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details