TE Connectivity Rectangular Connector Accessories 499252-4

Description
Connector Strain Relief For AMP-LATCH Series
Request a Quote Datasheet
Description
Connector Strain Relief For AMP-LATCH Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - ASSR50-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
ASSR50-ND
Rectangular Connector Accessories ASSR50-ND
Connector Strain Relief For AMP-LATCH Series

Connector Strain Relief For AMP-LATCH Series

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 499252-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
499252-4
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 499252-4
050 STRAIN RELIEF A-L RCPT

050 STRAIN RELIEF A-L RCPT

Buy Now
Singapore, Singapore
Electronic Connector
2027-499252-4
Electronic Connector 2027-499252-4
Headers & Wire Housings STRAIN RELIEF 50POS Product overview: 499252-4 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-499252-4 can be used for catalog matching and distributor lookup.

Headers & Wire Housings STRAIN RELIEF 50POS Product overview: 499252-4 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-499252-4 can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Connector Accessories - 1618549 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
1618549
PCB Connector Accessories 1618549
50 way IDC strain relief

50 way IDC strain relief

Supplier's Site
PCB Connector Accessories - 4542514 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
4542514
PCB Connector Accessories 4542514
50 way IDC strain relief

50 way IDC strain relief

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Accessories - 999965-499252-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
999965-499252-4
Connectors, Interconnects - Rectangular Connectors - Accessories 999965-499252-4
Win Source Part Number: 999965-499252-4 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: AMP-Latch Number of Positions: 50 Package: Bulk Accessory Type: Strain Relief For Use With/Related Products: AMP-LATCH Series Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-499252-4,-49925 2-4-CSI,4992524,-499 252-4-SI,ASSR50 Base Product Number: 499252

Win Source Part Number: 999965-499252-4
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: AMP-Latch
Number of Positions: 50
Package: Bulk
Accessory Type: Strain Relief
For Use With/Related Products: AMP-LATCH Series
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-499252-4,-499252-4-CSI,4992524,-499252-4-SI,ASSR50
Base Product Number: 499252

Buy Now Datasheet
499252-4 - 050 Strain Relief A-L Rcpt Rohs Compliant Amp - Te Connectivity - 82AC1691 - Newark, An Avnet Company
Chicago, IL, United States
499252-4 - 050 Strain Relief A-L Rcpt Rohs Compliant Amp - Te Connectivity
82AC1691
499252-4 - 050 Strain Relief A-L Rcpt Rohs Compliant Amp - Te Connectivity 82AC1691
499252-4 - 050 STRAIN RELIEF A-L RCPT ROHS COMPLIANT: YES

499252-4 - 050 STRAIN RELIEF A-L RCPT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ASSR50-ND 499252-4 2027-499252-4 1618549 999965-499252-4 82AC1691
Product Name Rectangular Connector Accessories Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Electronic Connector PCB Connector Accessories Connectors, Interconnects - Rectangular Connectors - Accessories 499252-4 - 050 Strain Relief A-L Rcpt Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details