Connector Strain Relief For AMP-LATCH Series
Win Source Part Number: 1005668-499252-3
Category: Connectors, Interconnects>Rectan
Series: AMP-Latch
Number of Positions: 26
Package: Bulk
Accessory Type: Strain Relief
For Use With/Related Products: AMP-LATCH Series
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -1108432-SI-ND,ASSR2
Base Product Number: 499252
026 STRAIN RELIEF A-L RCPT
499252-3 - 026 STRAIN RELIEF A-L RCPT ROHS COMPLIANT: YES
- FFC/FPC Connectors ROHS
| DigiKey | RS Components, Ltd. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ASSR26-ND | 4542485 | 1005668-499252-3 | 499252-3 | 82AC1690 | 499252-3 |
| Product Name | Rectangular Connector Accessories | PCB Connector Accessories | Connectors, Interconnects - Rectangular Connectors - Accessories | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | 499252-3 - 026 Strain Relief A-L Rcpt Rohs Compliant Amp - Te Connectivity | Connectors >> FFC/FPC Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |