020 STRAIN RELIEF A-L RCPT
Win Source Part Number: 1018069-499252-2
Category: Connectors, Interconnects>Rectan
Series: AMP-Latch
Number of Positions: 20
Package: Bulk
Accessory Type: Strain Relief
For Use With/Related Products: AMP-LATCH Series
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -1108423-SI-ND,-1108
Base Product Number: 499252
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 499252-2 | 1018069-499252-2 | ASSR20-ND |
| Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Connectors, Interconnects - Rectangular Connectors - Accessories | Rectangular Connector Accessories |
| Gender | Female / Jack |