Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color (Base) : Black
Configuration Features Number of Conductors : 1 Number of Strands : 37
Dimensions Cable Insulation Thickness : .13 MM [.005 INCH ] Conductor Diameter Range : 2.82 MM [.112 INCH ] Outside Cable Diameter : 3.25 MM [.128 INCH ] Strand Size (AWG) : 26 Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10
Electrical Characteristics Operating Voltage (V) : 600
Other Product Source : US
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
- Wire Color (Base) : Black
Configuration Features
- Number of Conductors : 1
- Number of Strands : 37
Dimensions
- Cable Insulation Thickness : .13 MM [.005 INCH ]
- Conductor Diameter Range : 2.82 MM [.112 INCH ]
- Outside Cable Diameter : 3.25 MM [.128 INCH ]
- Strand Size (AWG) : 26
- Wire Size (MMSQ) : 5.26
- Wire Size (AWG) : 10
Electrical Characteristics
- Operating Voltage (V) : 600
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 55A
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]