TE Connectivity Cable Transitions & Breakouts 497802-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 10.2 - 20 MM  [.4 - .79 INCH ] Inside Diameter Range (Leg 1) : 10.2 - 20 MM  [.4 - .79 INCH ] Inside Diameter Range (Leg 2) : 10.2 - 20 MM  [.4 - .79 INCH ] Other Molded Part Shape Code : 301A Size Code : 028 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 10.2 - 20 MM  [.4 - .79 INCH ] Inside Diameter Range (Leg 1) : 10.2 - 20 MM  [.4 - .79 INCH ] Inside Diameter Range (Leg 2) : 10.2 - 20 MM  [.4 - .79 INCH ] Other Molded Part Shape Code : 301A Size Code : 028 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 497802-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
497802-000
Cable Transitions & Breakouts 497802-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 10.2 - 20 MM  [.4 - .79 INCH ] Inside Diameter Range (Leg 1) : 10.2 - 20 MM  [.4 - .79 INCH ] Inside Diameter Range (Leg 2) : 10.2 - 20 MM  [.4 - .79 INCH ] Other Molded Part Shape Code : 301A Size Code : 028 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 10.2 - 20 MM  [.4 - .79 INCH ]
  • Inside Diameter Range (Leg 1) : 10.2 - 20 MM  [.4 - .79 INCH ]
  • Inside Diameter Range (Leg 2) : 10.2 - 20 MM  [.4 - .79 INCH ]

Other


  • Molded Part Shape Code : 301A
  • Size Code : 028

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 497802-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
497802-000
shrink tube 497802-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 497802-000 497802-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053425-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 046420-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0146662002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Sleeving Shrink Tubing
View Details