Contact Features Contact Type : Socket
Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Type : Socket
Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Contact Features Contact Type : Socket
Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Contact Features
Contact Type : Socket
Product Type Features
Data Bus Connector Style : Threaded
Data Bus Connector Type : Plug
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]