TE Connectivity Grommet Strip, 2.2 3.4Mm, 25M; Grommet Type Te Connectivity 496

Description
GROMMET STRIP, 2.2 - 3.4MM, 25M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.3mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
GROMMET STRIP, 2.2 - 3.4MM, 25M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.3mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strip, 2.2 3.4Mm, 25M; Grommet Type Te Connectivity - 82T4737 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, 2.2 3.4Mm, 25M; Grommet Type Te Connectivity
82T4737
Grommet Strip, 2.2 3.4Mm, 25M; Grommet Type Te Connectivity 82T4737
GROMMET STRIP, 2.2 - 3.4MM, 25M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.3mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

GROMMET STRIP, 2.2 - 3.4MM, 25M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.3mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 82T4737
Product Name Grommet Strip, 2.2 3.4Mm, 25M; Grommet Type Te Connectivity
Material Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/BLK - S51/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details