TE Connectivity Sensor Cable 495169-000

Description
Body Features Conductor Material : Bare Copper Wire Color (Base) : Yellow, Green Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 6.81 MM  [.268 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire Color (Base) : Yellow, Green Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 6.81 MM  [.268 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 495169-000 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
495169-000
Sensor Cable 495169-000
Body Features Conductor Material : Bare Copper Wire Color (Base) : Yellow, Green Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 6.81 MM  [.268 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids

Body Features


  • Conductor Material : Bare Copper
  • Wire Color (Base) : Yellow, Green

Configuration Features


  • Number of Components : 2

Dimensions


  • Outside Cable Diameter : 6.81 MM  [.268 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 1500

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Sensor Cable Chemical Resistance : Various Automotive Fluids
Buy Now
 - 495169-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Auto Sensor Cable

Auto Sensor Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 495169-000 495169-000
Product Name Sensor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 107821-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2317142-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers