TE Connectivity Grommet Strip, Pe, 1.4Mm, Natural, 25M; Grommet Type Te Connectivity 495

Description
GROMMET STRIP, PE, 1.4MM, NATURAL, 25M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.4mm; Grommet Colour:Natural; Product RoHS Compliant: Yes
Datasheet
Description
GROMMET STRIP, PE, 1.4MM, NATURAL, 25M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.4mm; Grommet Colour:Natural; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strip, Pe, 1.4Mm, Natural, 25M; Grommet Type Te Connectivity - 82T4736 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Pe, 1.4Mm, Natural, 25M; Grommet Type Te Connectivity
82T4736
Grommet Strip, Pe, 1.4Mm, Natural, 25M; Grommet Type Te Connectivity 82T4736
GROMMET STRIP, PE, 1.4MM, NATURAL, 25M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.4mm; Grommet Colour:Natural; Product RoHS Compliant: Yes

GROMMET STRIP, PE, 1.4MM, NATURAL, 25M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.4mm; Grommet Colour:Natural; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 82T4736
Product Name Grommet Strip, Pe, 1.4Mm, Natural, 25M; Grommet Type Te Connectivity
Material Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-BL - LS60F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details