TE Connectivity ™ Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts 494034-2

Description
Win Source Part Number: 1377473-494034-2 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 494034 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377473-494034-2 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 494034 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts - 494034-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts
494034-2
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts 494034-2
Win Source Part Number: 1377473-494034-2 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 494034 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1377473-494034-2
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 494034
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 494034-2
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Contacts -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
View Details
Automotive Terminals - 0460-215-16141 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Nickel; Nickel (Ni)
Length 0.8098 inch (20.57 mm)
View Details
4 suppliers
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details