TE Connectivity Connector Contacts 494034-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Conductor Width : 1.27 MM , 1.82 MM  [.05 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.42 MM  [.04 - .056 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Conductor Width : 1.27 MM , 1.82 MM  [.05 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.42 MM  [.04 - .056 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 494034-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
494034-2
Connector Contacts 494034-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Conductor Width : 1.27 MM , 1.82 MM  [.05 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.42 MM  [.04 - .056 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Conductor Width : 1.27 MM , 1.82 MM  [.05 INCH ]
  • Compatible Insulation Diameter Range : 1.02 - 1.42 MM  [.04 - .056 INCH ]
  • Wire Size (MMSQ) : .2 - .4
  • Wire Size (AWG) : 24 - 22

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 494034-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details