TE Connectivity Splices 493995-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Blue Terminal & Contact Weight : .43 G  [.015 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 4.3 MM  [.17 INCH ] Compatible Insulation Diameter Range : 4.3 MM  [.17 INCH ] Product Length : 36 MM  [1.42 INCH ] Recovered Inside Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18 Wire Size (CMA) : 3600 - 5000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Blue Terminal & Contact Weight : .43 G  [.015 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 4.3 MM  [.17 INCH ] Compatible Insulation Diameter Range : 4.3 MM  [.17 INCH ] Product Length : 36 MM  [1.42 INCH ] Recovered Inside Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18 Wire Size (CMA) : 3600 - 5000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 493995-000 - TE Connectivity
Berwyn, PA, United States
Splices
493995-000
Splices 493995-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Blue Terminal & Contact Weight : .43 G  [.015 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 4.3 MM  [.17 INCH ] Compatible Insulation Diameter Range : 4.3 MM  [.17 INCH ] Product Length : 36 MM  [1.42 INCH ] Recovered Inside Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18 Wire Size (CMA) : 3600 - 5000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Primary Product Color : Blue
  • Terminal & Contact Weight : .43 G  [.015 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Barrel Inside Diameter : 4.3 MM  [.17 INCH ]
  • Compatible Insulation Diameter Range : 4.3 MM  [.17 INCH ]
  • Product Length : 36 MM  [1.42 INCH ]
  • Recovered Inside Diameter : 2 MM  [.079 INCH ]
  • Wire Size (MMSQ) : 4 - .75
  • Wire Size (AWG) : 12 - 18
  • Wire Size (CMA) : 3600 - 5000

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 493995-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details