TE Connectivity Ring Terminals & Spade Terminals 493620-1

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 7.19 MM  [.283 INCH ] Accepts Wire Insulation Diameter Range : 6.8 - 7.2 MM  [.267 - .283 INCH ] Barrel Inside Diameter : 6.6 MM , 4.5 MM  [.259 INCH , .177 INCH ] Stud Diameter : 6.5 MM  [.256 INCH ] Tongue Thickness : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size (CMA) : 16507 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 7.19 MM  [.283 INCH ] Accepts Wire Insulation Diameter Range : 6.8 - 7.2 MM  [.267 - .283 INCH ] Barrel Inside Diameter : 6.6 MM , 4.5 MM  [.259 INCH , .177 INCH ] Stud Diameter : 6.5 MM  [.256 INCH ] Tongue Thickness : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size (CMA) : 16507 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 493620-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
493620-1
Ring Terminals & Spade Terminals 493620-1
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 7.19 MM  [.283 INCH ] Accepts Wire Insulation Diameter Range : 6.8 - 7.2 MM  [.267 - .283 INCH ] Barrel Inside Diameter : 6.6 MM , 4.5 MM  [.259 INCH , .177 INCH ] Stud Diameter : 6.5 MM  [.256 INCH ] Tongue Thickness : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size (CMA) : 16507 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 7.19 MM  [.283 INCH ]
  • Accepts Wire Insulation Diameter Range : 6.8 - 7.2 MM  [.267 - .283 INCH ]
  • Barrel Inside Diameter : 6.6 MM , 4.5 MM  [.259 INCH , .177 INCH ]
  • Stud Diameter : 6.5 MM  [.256 INCH ]
  • Tongue Thickness : 1.65 MM  [.065 INCH ]
  • Wire Size (MMSQ) : 10
  • Wire Size (AWG) : 7
  • Wire Size (CMA) : 16507

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Stud Size : 1/4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 493620-1
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details