TE Connectivity Automotive Housing, Receptacle, 10Pos; Product Range Te Connectivity 493577-2

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 10POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:10Position s; For Use With:AMP 1355047 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 10POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:10Position s; For Use With:AMP 1355047 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 10Pos; Product Range Te Connectivity - 70AH0438 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 10Pos; Product Range Te Connectivity
70AH0438
Automotive Housing, Receptacle, 10Pos; Product Range Te Connectivity 70AH0438
AUTOMOTIVE HOUSING, RECEPTACLE, 10POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:10Position s; For Use With:AMP 1355047 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 10POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:10Positions; For Use With:AMP 1355047 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0438
Product Name Automotive Housing, Receptacle, 10Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details