TE Connectivity Connector Backshells 493479-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, AS34641, M83723/91, MS3472, AS34011, AS34091, M83723/66, M83723/85, AS34511, M83723/14, NAS 1694, AS34461, M83723/04, M83723/41, M83723/65, M83723/75, M83723/03, M83723/87, M83723/97, M83723/83, M83723/06, MS3476, NAS 1642, M83723/74, MS3475, M83723/92, AS34041, MS3459, NAS 1701, M83723/73, NAS 1652, M83723/01, M83723/76, M83723/82, M83723/69, MS3474, AS34241, AS34561, M83723/39, MS3471, M83723/05, NAS 1692, NAS 1700, AS34671, M83723/48, M83723/37, M83723/86, NAS 1599, NAS 1653, MS3470, NAS 1651, AS34681, M83723/78, M83723/13, M83723/08, M83723/96, M83723/07, M83723/40, NAS 1693, AS34121, M83723/42, M83723/43, AS34061, AS34081, AS34541, M83723/49, M83723/77, NAS 1702, M83723/68, M83723/98, NAS 1699, M83723/36, AS34001, M83723/67, M83723/72, NAS 1641, M83723/38, NAS 1650, M83723/71, M83723/84, M83723/95, M83723/02, NAS 1643 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, AS34641, M83723/91, MS3472, AS34011, AS34091, M83723/66, M83723/85, AS34511, M83723/14, NAS 1694, AS34461, M83723/04, M83723/41, M83723/65, M83723/75, M83723/03, M83723/87, M83723/97, M83723/83, M83723/06, MS3476, NAS 1642, M83723/74, MS3475, M83723/92, AS34041, MS3459, NAS 1701, M83723/73, NAS 1652, M83723/01, M83723/76, M83723/82, M83723/69, MS3474, AS34241, AS34561, M83723/39, MS3471, M83723/05, NAS 1692, NAS 1700, AS34671, M83723/48, M83723/37, M83723/86, NAS 1599, NAS 1653, MS3470, NAS 1651, AS34681, M83723/78, M83723/13, M83723/08, M83723/96, M83723/07, M83723/40, NAS 1693, AS34121, M83723/42, M83723/43, AS34061, AS34081, AS34541, M83723/49, M83723/77, NAS 1702, M83723/68, M83723/98, NAS 1699, M83723/36, AS34001, M83723/67, M83723/72, NAS 1641, M83723/38, NAS 1650, M83723/71, M83723/84, M83723/95, M83723/02, NAS 1643 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 493479-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
493479-000
Connector Backshells 493479-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, AS34641, M83723/91, MS3472, AS34011, AS34091, M83723/66, M83723/85, AS34511, M83723/14, NAS 1694, AS34461, M83723/04, M83723/41, M83723/65, M83723/75, M83723/03, M83723/87, M83723/97, M83723/83, M83723/06, MS3476, NAS 1642, M83723/74, MS3475, M83723/92, AS34041, MS3459, NAS 1701, M83723/73, NAS 1652, M83723/01, M83723/76, M83723/82, M83723/69, MS3474, AS34241, AS34561, M83723/39, MS3471, M83723/05, NAS 1692, NAS 1700, AS34671, M83723/48, M83723/37, M83723/86, NAS 1599, NAS 1653, MS3470, NAS 1651, AS34681, M83723/78, M83723/13, M83723/08, M83723/96, M83723/07, M83723/40, NAS 1693, AS34121, M83723/42, M83723/43, AS34061, AS34081, AS34541, M83723/49, M83723/77, NAS 1702, M83723/68, M83723/98, NAS 1699, M83723/36, AS34001, M83723/67, M83723/72, NAS 1641, M83723/38, NAS 1650, M83723/71, M83723/84, M83723/95, M83723/02, NAS 1643 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ]
  • Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ]
  • Product Length : 43.3 MM  [1.7 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34501, AS34641, M83723/91, MS3472, AS34011, AS34091, M83723/66, M83723/85, AS34511, M83723/14, NAS 1694, AS34461, M83723/04, M83723/41, M83723/65, M83723/75, M83723/03, M83723/87, M83723/97, M83723/83, M83723/06, MS3476, NAS 1642, M83723/74, MS3475, M83723/92, AS34041, MS3459, NAS 1701, M83723/73, NAS 1652, M83723/01, M83723/76, M83723/82, M83723/69, MS3474, AS34241, AS34561, M83723/39, MS3471, M83723/05, NAS 1692, NAS 1700, AS34671, M83723/48, M83723/37, M83723/86, NAS 1599, NAS 1653, MS3470, NAS 1651, AS34681, M83723/78, M83723/13, M83723/08, M83723/96, M83723/07, M83723/40, NAS 1693, AS34121, M83723/42, M83723/43, AS34061, AS34081, AS34541, M83723/49, M83723/77, NAS 1702, M83723/68, M83723/98, NAS 1699, M83723/36, AS34001, M83723/67, M83723/72, NAS 1641, M83723/38, NAS 1650, M83723/71, M83723/84, M83723/95, M83723/02, NAS 1643

Operation/Application


  • Compatible With Connector Shell Size : 14, 12, 14S

Other


  • Entry Size Code : 12
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 493479-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products