TE Connectivity
Quick Disconnects
493466-1
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 2.54 MM [.05 - .1 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Wire Size (CMA) : 2580
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 2.54 MM [.05 - .1 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Wire Size (CMA) : 2580
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 2.54 MM [.05 - .1 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Wire Size (CMA) : 2580
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.27 - 2.54 MM [.05 - .1 INCH ]
- Terminal Material Thickness : .25 MM [.01 INCH ]
- Wire Size (MMSQ) : 1.5
- Wire Size (AWG) : 15
- Wire Size (CMA) : 2580
Mechanical Attachment
- Mating Retention Type : Dimple
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 30000
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
493466-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details