TE Connectivity Ring Terminals 493067-1

Description
Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Angled Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.2 MM , 2.3 MM  [.126 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 4.5 MM  [.177 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.13 - .177 INCH ] Product Length : 36.95 MM  [1.45 INCH ] Stud Diameter : 7.2 MM  [.283 INCH ] Tongue Thickness : .75 MM  [.029 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12 Packaging Features Packaging Method : Box Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Angled Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.2 MM , 2.3 MM  [.126 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 4.5 MM  [.177 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.13 - .177 INCH ] Product Length : 36.95 MM  [1.45 INCH ] Stud Diameter : 7.2 MM  [.283 INCH ] Tongue Thickness : .75 MM  [.029 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12 Packaging Features Packaging Method : Box Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 493067-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
493067-1
Ring Terminals 493067-1
Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Angled Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.2 MM , 2.3 MM  [.126 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 4.5 MM  [.177 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.13 - .177 INCH ] Product Length : 36.95 MM  [1.45 INCH ] Stud Diameter : 7.2 MM  [.283 INCH ] Tongue Thickness : .75 MM  [.029 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12 Packaging Features Packaging Method : Box Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Crimp Barrel

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Angled
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.2 MM , 2.3 MM  [.126 INCH , .09 INCH ]
  • Compatible Insulation Diameter (Max) : 4.5 MM  [.177 INCH ]
  • Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.13 - .177 INCH ]
  • Product Length : 36.95 MM  [1.45 INCH ]
  • Stud Diameter : 7.2 MM  [.283 INCH ]
  • Tongue Thickness : .75 MM  [.029 INCH ]
  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size (AWG) : 14 - 12

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 3500

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Crimp Barrel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 493067-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details