TE Connectivity Fiber Optic Connector Housings 492739-1

Description
Fiber Optic Connector Housing Receptacle For LIGHTRAY MPX Connectors
Request a Quote Datasheet
Description
Fiber Optic Connector Housing Receptacle For LIGHTRAY MPX Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Housings - 492739-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Housings
492739-1-ND
Fiber Optic Connector Housings 492739-1-ND
Fiber Optic Connector Housing Receptacle For LIGHTRAY MPX Connectors

Fiber Optic Connector Housing Receptacle For LIGHTRAY MPX Connectors

Buy Now Datasheet
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Housings - 1333924-492739-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Housings
1333924-492739-1
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Housings 1333924-492739-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333924-492739-1 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Housings Packaging: Bulk Connector Type: Receptacle For Use With/Related Products: LIGHTRAY MPX Connectors Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Housing Color: Black Standard Package: 50 Mounting: Panel Mount Simplex/Duplex: Simplex Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4030 Other Part Number: 4927391 Base Product Number: 492739 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333924-492739-1
Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Housings
Packaging: Bulk
Connector Type: Receptacle
For Use With/Related Products: LIGHTRAY MPX Connectors
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Housing Color: Black
Standard Package: 50
Mounting: Panel Mount
Simplex/Duplex: Simplex
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4030
Other Part Number: 4927391
Base Product Number: 492739
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 492739-1-ND 1333924-492739-1
Product Name Fiber Optic Connector Housings Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Housings
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data