TE Connectivity Data Bus Connectors 491952-000

Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 491952-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
491952-000
Data Bus Connectors 491952-000
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Contact Features


  • Contact Type : Pin

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Data Bus Components
491952-000
Data Bus Components 491952-000
Data Bus Components

Data Bus Components

Buy Now
Swedesboro, NJ, United States
Data Bus Components
491952-000
Data Bus Components 491952-000
Data Bus Components

Data Bus Components

Buy Now
Dk-621-0050-1P Raychem - Te Connectivity - 75AC8893 - Newark, An Avnet Company
Chicago, IL, United States
Dk-621-0050-1P Raychem - Te Connectivity
75AC8893
Dk-621-0050-1P Raychem - Te Connectivity 75AC8893
DK-621-0050-1P

DK-621-0050-1P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 491952-000 491952-000 75AC8893
Product Name Data Bus Connectors Data Bus Components Dk-621-0050-1P Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products